Texas Instruments TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection TPS73701DRBRG4

Description
Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 8-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection - TPS73701DRBRG4 - Texas Instruments
Dallas, TX, United States
TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection
TPS73701DRBRG4
TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection TPS73701DRBRG4
Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 8-SON -40 to 125

Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 8-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
1A 5.5V LDO Voltage Regulator IC
776-TPS73701DRBRG4
1A 5.5V LDO Voltage Regulator IC 776-TPS73701DRBRG4
1A LDO, 5.5V Adj, 130mV Dropout, 3% Acc, 8-SON Product overview: TPS73701DRBRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73701DRBRG4 can be used for catalog matching and distributor lookup.

1A LDO, 5.5V Adj, 130mV Dropout, 3% Acc, 8-SON Product overview: TPS73701DRBRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73701DRBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73701DRBRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73701DRBRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73701DRBRG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320096-TPS73701DRBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320096-TPS73701DRBRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320096-TPS73701DRBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1320096-TPS73701DRBR G4 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 1A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 1.3 mA Control Features: Enable Voltage - Output (Max): 5.5V Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.2V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad PSRR: 58dB ~ 37dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 2 (1 Year) Current - Quiescent (Iq): 400 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: TPS73701 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.5V @ 1A

Manufacturer: Texas Instruments
Win Source Part Number: 1320096-TPS73701DRBRG4
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 1.3 mA
Control Features: Enable
Voltage - Output (Max): 5.5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VDFN Exposed Pad
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 400 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: TPS73701
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 1A

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73701DRBRG4
LDO Voltage Regulators TPS73701DRBRG4
LDO Voltage Regulators Sgl Output LDO 1A Adj 1.2 to 5.0V

LDO Voltage Regulators Sgl Output LDO 1A Adj 1.2 to 5.0V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73701DRBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73701DRBRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73701DRBRG4
IC REG LINEAR POS ADJ 1A 8SON

IC REG LINEAR POS ADJ 1A 8SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS73701DRBRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73701DRBRG4
PMIC - Voltage Regulators - Linear TPS73701DRBRG4
IC REG LINEAR POS ADJ 1A 8SON

IC REG LINEAR POS ADJ 1A 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73701DRBRG4 776-TPS73701DRBRG4 TPS73701DRBRG4-ND 1320096-TPS73701DRBRG4 TPS73701DRBRG4 TPS73701DRBRG4 TPS73701DRBRG4
Product Name TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 1A 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SON,SOT-223 Other; VSON Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 5.5 volts 5.5 volts 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25628RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24081DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24078RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details