IC REG LINEAR 5V 1A 8-SON
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
IC REG LINEAR 5V 1A 8-SON
Automotive 5V 1A LDO Regulator, 8-SON, AEC-Q100 Product overview: TPS74650PQWDRBRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74650PQWDRBRQ
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Series: Automotive, AEC-Q100
Product Status: Active
Output Configuration: Positive
Output Type: Fixed
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 5V
IC POWER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS74650PQWDRBRQ1DKR-ND | 776-TPS74650PQWDRBRQ1 | TPS74650PQWDRBRQ1 | TPS74650PQWDRBRQ1 | |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive 5V 1A LDO Voltage Regulator IC | Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable, Power Good |