Single Output LDO, 1.5A, Fixed(3.3V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
1.5A 3.3V LDO, Low-IQ, Power Good, 160mV Dropout, HTSSOP Product overview: TPS75133QPWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.5A, 3.3V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5A, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75133QPWPR can be used for catalog matching and distributor lookup.
TPS751 1.5-A Low Dropout Voltage Regulators with Power Good
Manufacturer: Texas Instruments
Win Source Part Number: 1273328-TPS75133QPWP
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable, Power Good, Reset Output
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 63dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: TPS75133
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.3V at 1.5A
Current - Quiescent (Iq): 125μA
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP
IC REG LINEAR 3.3V 1.5A 20HTSSOP
IC REG LINEAR 3.3V 1.5A 20HTSSOP
IC REG LINEAR 3.3V 1.5A 20HTSSOP
LDO Voltage Regulators Fast-Tran-Resp 1.5-A
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75133QPWPR | 776-TPS75133QPWPR | TPS75133QPWPR | 1273328-TPS75133QPWPR | 296-TPS75133QPWPRTR-ND | TPS75133QPWPR | TPS75133QPWPR | TPS75133QPWPR | TPS75133QPWPR |
| Product Name | TPS75133 Single Output LDO, 1.5A, Fixed(3.3V), PowerGood (PG) Output, Fast Transient Response | Low-Power 1.5A 3.3V HTSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75133QPWPR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; HTSSOP | Other; HTSSOP | SSOP; Other; HTSSOP20 | SSOP; Other; 20-PowerTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 20-PowerTSSOP (0.173", 4.40mm Width) | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Output | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output | |||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |