Texas Instruments TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74701DRCRG4

Description
Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start - TPS74701DRCRG4 - Texas Instruments
Dallas, TX, United States
TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start
TPS74701DRCRG4
TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74701DRCRG4
Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125

Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
500mA 3.6V 5.5V LDO Voltage Regulator IC
776-TPS74701DRCRG4
500mA 3.6V 5.5V LDO Voltage Regulator IC 776-TPS74701DRCRG4
500mA LDO, Adj 0.8-3.6V, 50mV Dropout, 5.5V In, Power Good Product overview: TPS74701DRCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 3.6V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 3.6V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74701DRCRG4 can be used for catalog matching and distributor lookup.

500mA LDO, Adj 0.8-3.6V, 50mV Dropout, 5.5V In, Power Good Product overview: TPS74701DRCRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 3.6V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 3.6V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74701DRCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52820-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52820-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52820-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52820-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52820-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52820-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-52820-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-52820-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-52820-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCRG4 - 1113021-TPS74701DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCRG4
1113021-TPS74701DRCRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCRG4 1113021-TPS74701DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 1113021-TPS74701DRCR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Output Current: 500mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 1.39V @ 500mA PSRR: 60dB to 30dB (1kHz to 300kHz) Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113021-TPS74701DRCRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 1.39V @ 500mA
PSRR: 60dB to 30dB (1kHz to 300kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS74701DRCRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74701DRCRG4
PMIC - Voltage Regulators - Linear TPS74701DRCRG4
IC REG LIN POS ADJ 500MA 10VSON

IC REG LIN POS ADJ 500MA 10VSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS74701DRCRG4 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS74701DRCRG4
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74701DRCRG4
IC REG LIN POS ADJ 500MA 10VSON

IC REG LIN POS ADJ 500MA 10VSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS74701DRCRG4
LDO Voltage Regulators TPS74701DRCRG4
LDO Voltage Regulators Sgl Output LDO 500mA Adj.

LDO Voltage Regulators Sgl Output LDO 500mA Adj.

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74701DRCRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74701DRCRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74701DRCRG4
IC REG LIN POS ADJ 500MA 10VSON

IC REG LIN POS ADJ 500MA 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS74701DRCRG4 776-TPS74701DRCRG4 296-52820-2-ND 1113021-TPS74701DRCRG4 TPS74701DRCRG4 TPS74701DRCRG4 TPS74701DRCRG4 TPS74701DRCRG4
Product Name TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 500mA 3.6V 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCRG4 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; VSON Other; VSON Other; 10-VFDFN Exposed Pad Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response,Soft Start,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good, Soft Start Enable, Power Good, Soft Start
Output Voltage 0.8000 to 3.6 volts 3.6 volts 0.8000 to 3.6 volts 0.8000 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24172RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25601RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431BQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details