Single Output LDO, 2.0A, Adj.(1.5 to 5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-HTSSOP
Adjustable Positive LDO Regulator, 1.5V Min, 5.5V Max, PMOS, PDSO20
2A LDO, 5.5V In, 210mV Dropout, Adj Out, HTSSOP Product overview: TPS75401QPWPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 5.5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 5.5V, HTSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75401QPWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 111469-TPS75401QPWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.21V @ 2A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Reset Output
Output Current: 2A
Output Voltage: 1.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 2A 20HTSSOP
IC REG LIN POS ADJ 2A 20HTSSOP
LDO Voltage Regulators Fast-Tran-Resp 2-A
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75401QPWPR | 296-TPS75401QPWPRTR-ND | TPS75401QPWPR | 776-TPS75401QPWPR | 111469-TPS75401QPWPR | TPS75401QPWPR | TPS75401QPWPR | TPS75401QPWPR |
| Product Name | TPS75401 Single Output LDO, 2.0A, Adj.(1.5 to 5V), PowerGood (PG) Output, Fast Transient Response | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2A 5.5V HTSSOP LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS75401QPWPR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP20 | Other; HTSSOP | SSOP; Other; 20-HTSSOP | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Output | Enable, Power Good, Reset Output | ||||
| Output Voltage | 1.5 to 5.5 volts | 1.5 to 5 volts | 5 volts | 1.5 volts | 1.5 volts |