Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V) 8-VSSOP -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-VSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-VSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-VSSOP
1.5-A, low-VIN (1.2-V), ultra-low-dropout voltage regulator 8-VSSOP -40 to 125 Product overview: TPS74001DGKT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74001DGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113006-TPS74001DGKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.9V
Dropout Voltage-Max: 0.3V @ 1.5A
Operating Supply Current: 3mA
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Sgl Output,1.5A LDO Linear Reg
IC REG LIN POS ADJ 1.5A 8VSSOP
IC REG LIN POS ADJ 1.5A 8VSSOP
IC REG LIN POS ADJ 1.5A 8VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS74001DGKT | 296-TPS74001DGKTCT-ND | 776-TPS74001DGKT | 1113006-TPS74001DGKT | TPS74001DGKT | TPS74001DGKT | TPS74001DGKT | TPS74001DGKT |
| Product Name | TPS74001 Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS74001DGKT | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; VSON,VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; MSOP | SSOP; Other; 8-VSSOP | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 0.9000 to 5.7 volts | 0.9000 to 3.6 volts | 3.6 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |