Texas Instruments TPS73230-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection TPS73230MDBVREP

Description
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73230-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection - TPS73230MDBVREP - Texas Instruments
Dallas, TX, United States
TPS73230-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection
TPS73230MDBVREP
TPS73230-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection TPS73230MDBVREP
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125

Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73230MDBVREP - 900952-TPS73230MDBVREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73230MDBVREP
900952-TPS73230MDBVREP
PMIC - PMIC - Voltage Regulators - Linear - TPS73230MDBVREP 900952-TPS73230MDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 900952-TPS73230MDBVR EP Operating Temperature Range: -55°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TPS73230 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -TPS73230MDBVREP-NDR , 296-22495-6-NDR, 296-22495-1-NDR, -296-22495-1-ND, -296-22495-1, -V62/06644-06XE, 296-22495-6, V62/06644-06XE, 296-22495-2-NDR, -V62/06644-06XE-NDR, 296-22495-1, 296-22495-2, -296-22495-1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 900952-TPS73230MDBVREP
Operating Temperature Range: -55°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS73230
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -TPS73230MDBVREP-NDR, 296-22495-6-NDR, 296-22495-1-NDR, -296-22495-1-ND, -296-22495-1, -V62/06644-06XE, 296-22495-6, V62/06644-06XE, 296-22495-2-NDR, -V62/06644-06XE-NDR, 296-22495-1, 296-22495-2, -296-22495-1-NDR

Buy Now Datasheet
Singapore, Singapore
3V 250mA SOT-23 LDO Voltage Regulator IC
776-TPS73230MDBVREP
3V 250mA SOT-23 LDO Voltage Regulator IC 776-TPS73230MDBVREP
3V 250mA LDO Regulator, 40mV Dropout, SOT-23-5 Product overview: TPS73230MDBVREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73230MDBVREP can be used for catalog matching and distributor lookup.

3V 250mA LDO Regulator, 40mV Dropout, SOT-23-5 Product overview: TPS73230MDBVREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73230MDBVREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS73230MDBVREP - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.15V Dropout, BICMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.15V Dropout, BICMOS, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22495-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22495-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22495-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73230MDBVREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73230MDBVREP
PMIC - Voltage Regulators - Linear TPS73230MDBVREP
IC REG LINEAR 3V 250MA SOT23-5

IC REG LINEAR 3V 250MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73230MDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73230MDBVREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73230MDBVREP
IC REG LINEAR 3V 250MA SOT23-5

IC REG LINEAR 3V 250MA SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS73230MDBVREP 900952-TPS73230MDBVREP 776-TPS73230MDBVREP TPS73230MDBVREP 296-22495-2-ND TPS73230MDBVREP TPS73230MDBVREP
Product Name TPS73230-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection PMIC - PMIC - Voltage Regulators - Linear - TPS73230MDBVREP 3V 250mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SOT-23-5 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24157YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Management IC - 713-BQ24773RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details