Single Output LDO, 500mA, Fixed(3.0V), Integrated SVS, Low Quiescent Current 8-SOIC -40 to 125
TPS73 500mA Low-Dropout (LDO) Voltage Regulator With Integrated Delay Reset Function
Manufacturer: Texas Instruments
Win Source Part Number: 1273262-TPS7330QD
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 53dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 550μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: TPS7330
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 10V
Maximum Dropout Voltage: 0.5V at 500mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
3V 500mA LDO, Power Good, 10V In, 8-SOIC Product overview: TPS7330QD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 500mA, 10V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500mA, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7330QD can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 500MA 8SOIC
LDO Voltage Regulators Low-Dropout Voltage Regulator
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7330QD | TPS7330QD | 1273262-TPS7330QD | 296-2662-5-ND | 776-TPS7330QD | TPS7330QD | TPS7330QD |
| Product Name | TPS7330 Single Output LDO, 500mA, Fixed(3.0V), Integrated SVS, Low Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS7330QD | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 500mA 10V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; PDIP,SOIC | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts |