Texas Instruments TPS73418 Single Output LDO, 250mA, Fixed (1.8V), Low Quiescent Current, Low Noise, High PSRR TPS73418DRVR

Description
Single Output LDO, 250mA, Fixed (1.8V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed (1.8V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73418 Single Output LDO, 250mA, Fixed (1.8V), Low Quiescent Current, Low Noise, High PSRR - TPS73418DRVR - Texas Instruments
Dallas, TX, United States
TPS73418 Single Output LDO, 250mA, Fixed (1.8V), Low Quiescent Current, Low Noise, High PSRR
TPS73418DRVR
TPS73418 Single Output LDO, 250mA, Fixed (1.8V), Low Quiescent Current, Low Noise, High PSRR TPS73418DRVR
Single Output LDO, 250mA, Fixed (1.8V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Single Output LDO, 250mA, Fixed (1.8V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.8V 250mA 6.5V LDO Voltage Regulator IC
776-TPS73418DRVR
1.8V 250mA 6.5V LDO Voltage Regulator IC 776-TPS73418DRVR
1.8V LDO Regulator, 250mA, 2.7-6.5V In, 40uA IQ Product overview: TPS73418DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73418DRVR can be used for catalog matching and distributor lookup.

1.8V LDO Regulator, 250mA, 2.7-6.5V In, 40uA IQ Product overview: TPS73418DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 250mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 250mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73418DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47899-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47899-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47899-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47899-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47899-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47899-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-47899-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-47899-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-47899-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73418DRVR - 1273268-TPS73418DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73418DRVR
1273268-TPS73418DRVR
PMIC - PMIC - Voltage Regulators - Linear - TPS73418DRVR 1273268-TPS73418DRVR
Manufacturer: Texas Instruments Win Source Part Number: 1273268-TPS73418DRVR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-WDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: TPS73418 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA PSRR: 60dB ~ 28dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-SON (2x2) Voltage Input MAX: 6.5V Voltage Dropout (Maximum): 0.22V @ 250mA Introduction Date: February 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273268-TPS73418DRVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS73418
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
PSRR: 60dB ~ 28dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-SON (2x2)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.22V @ 250mA
Introduction Date: February 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS73418DRVR - Rochester Electronics
Newburyport, MA, United States
TPS734 250mA, Low Quiescent Current, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator

TPS734 250mA, Low Quiescent Current, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73418DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73418DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73418DRVR
IC REG LINEAR 1.8V 250MA 6WSON

IC REG LINEAR 1.8V 250MA 6WSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73418DRVR
LDO Voltage Regulators TPS73418DRVR
LDO Voltage Regulators Sgl Out,250mA,Fixed Lo Quies Crnt

LDO Voltage Regulators Sgl Out,250mA,Fixed Lo Quies Crnt

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73418DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73418DRVR
PMIC - Voltage Regulators - Linear TPS73418DRVR
IC REG LINEAR 1.8V 250MA 6WSON

IC REG LINEAR 1.8V 250MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73418DRVR 776-TPS73418DRVR 296-47899-2-ND 1273268-TPS73418DRVR TPS73418DRVR TPS73418DRVR TPS73418DRVR TPS73418DRVR
Product Name TPS73418 Single Output LDO, 250mA, Fixed (1.8V), Low Quiescent Current, Low Noise, High PSRR 1.8V 250mA 6.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS73418DRVR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; WSON6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002TSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24090DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25070DQCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details