Automotive Fast Transient Response Voltage Regulators 20-HTSSOP -40 to 125 Product overview: TPS75218QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75218QPWPRQ1 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.8V, PMOS, PDSO20
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
IC REG LINEAR 1.8V 2A 20HTSSOP
IC REG LINEAR 1.8V 2A 20HTSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS75218QPWPRQ1 | TPS75218QPWPRQ1 | 296-15279-2-ND | TPS75218QPWPRQ1 | TPS75218QPWPRQ1 |
| Product Name | Automotive HTSSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | SSOP; Other; TSSOP20 | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | |
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | |
| Dropout Voltage | 0.2100 volts |