Single Output LDO, 250mA, Fixed(1.5V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 798171-TPS73215DBVT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS73215
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA ~ 950μA
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Package: SOT-23-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.15V @ 250mA
Alternative Parts (Cross-Reference): RP200N151B-TR-F; RP200N151D-TR-F; RP201N151B-TR-FE; RP201N151D-TR-FE;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
TPS732 Cap-Free, NMOS, 250mA Low Dropout Regulator with Reverse Current Protection
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
1.5V 250mA LDO Regulator, 40mV Dropout, 1% Acc, SOT-23-5 Product overview: TPS73215DBVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73215DBVT can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.5V 250MA SOT23-5
IC REG LINEAR 1.5V 250MA SOT23-5
LDO Voltage Regulators Cap-Free NMOS 250mA
IC REG LINEAR 1.5V 250MA SOT23-5
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS73215DBVT | 798171-TPS73215DBVT | TPS73215DBVT | 296-TPS73215DBVTTR-ND | 776-TPS73215DBVT | TPS73215DBVT | TPS73215DBVT | TPS73215DBVT | TPS73215DBVT |
| Product Name | TPS73215 Single Output LDO, 250mA, Fixed(1.5V), Fast Transient Response, Reverse Current Protection | PMIC - PMIC - Voltage Regulators - Linear - TPS73215DBVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 250mA SOT-23 LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-223,SOT-23 | SOT23; Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |