Single Output LDO, 3.0A, Adj.(0.8 to 3.3V), Fast Transient Response, Programmable Soft Start 20-VQFN -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (5x5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (5x5)
3A LDO, Adj, 0.8V-3.6V, 115mV Dropout, 5.5V In, VQFN Product overview: TPS74401RGWRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 0.8V, 3.6V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74401RGWRG4 can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A 20VQFN
IC REG LINEAR POS ADJ 3A 20VQFN
LDO Voltage Regulators 3A LDO w/ Prog Soft-Start
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS74401RGWRG4 | 296-52819-2-ND | 776-TPS74401RGWRG4 | TPS74401RGWRG4 | TPS74401RGWRG4 | TPS74401RGWRG4 |
| Product Name | TPS74401 Single Output LDO, 3.0A, Adj.(0.8 to 3.3V), Fast Transient Response, Programmable Soft Start | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A 0.8V 3.6V VQFN LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,VQFN | Other; 20-VQFN Exposed Pad | Other; VQFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Enable, Power Good, Soft Start | |||
| Output Voltage | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts | 3.6 volts | 0.8000 volts |