Texas Instruments TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74701DRCR

Description
Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start - TPS74701DRCR - Texas Instruments
Dallas, TX, United States
TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start
TPS74701DRCR
TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74701DRCR
Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125

Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22987-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22987-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22987-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22987-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22987-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22987-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22987-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22987-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22987-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-VSON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCR - 034688-TPS74701DRCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCR
034688-TPS74701DRCR
PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCR 034688-TPS74701DRCR
Manufacturer: Texas Instruments Win Source Part Number: 034688-TPS74701DRCR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.05V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Output Current: 500mA Family Name: TPS74701 Output Voltage: 0.8 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 1.39V @ 500mA PSRR: 60dB to 30dB (1kHz to 300kHz) Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): TS1117SCP; TS1117SCM; TS1117CM RN; TS1117CZ C0; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Signal Processing, Sensing & Instrumentation, Wireless

Manufacturer: Texas Instruments
Win Source Part Number: 034688-TPS74701DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.05V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 500mA
Family Name: TPS74701
Output Voltage: 0.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 1.39V @ 500mA
PSRR: 60dB to 30dB (1kHz to 300kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TS1117SCP; TS1117SCM; TS1117CM RN; TS1117CZ C0;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Signal Processing, Sensing & Instrumentation, Wireless

Buy Now Datasheet
Singapore, Singapore
500mA 0.8V 3.6V LDO Voltage Regulator IC
776-TPS74701DRCR
500mA 0.8V 3.6V LDO Voltage Regulator IC 776-TPS74701DRCR
500mA LDO, Adj 0.8V-3.6V, 50mV Dropout, Power Good, 10-VSON Product overview: TPS74701DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 0.8V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74701DRCR can be used for catalog matching and distributor lookup.

500mA LDO, Adj 0.8V-3.6V, 50mV Dropout, Power Good, 10-VSON Product overview: TPS74701DRCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 0.8V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74701DRCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS74701DRCR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74701DRCR
PMIC - Voltage Regulators - Linear TPS74701DRCR
IC REG LIN POS ADJ 500MA 10VSON

IC REG LIN POS ADJ 500MA 10VSON

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TPS74701DRCR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TPS74701DRCR
Power Supply Chip >> Linear Voltage Regulators (LDO) TPS74701DRCR
500mA 60dB Adjustable 800mV~3.6V Positive electrode 5.5V VSON-10-EP(3x3) Linear Voltage Regulators (LDO) ROHS

500mA 60dB Adjustable 800mV~3.6V Positive electrode 5.5V VSON-10-EP(3x3) Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS74701DRCR
LDO Voltage Regulators TPS74701DRCR
LDO Voltage Regulators 500mA LDO

LDO Voltage Regulators 500mA LDO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS74701DRCR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS74701DRCR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74701DRCR
IC REG LIN POS ADJ 500MA 10VSON

IC REG LIN POS ADJ 500MA 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74701DRCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74701DRCR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74701DRCR
IC REG LIN POS ADJ 500MA 10VSON

IC REG LIN POS ADJ 500MA 10VSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS74701DRCR 296-22987-6-ND 034688-TPS74701DRCR 776-TPS74701DRCR TPS74701DRCR TPS74701DRCR TPS74701DRCR TPS74701DRCR TPS74701DRCR
Product Name TPS74701 Single Output LDO, 500mA, Adj. (0.8 to 3.6V), Programmable Soft-Start Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS74701DRCR 500mA 0.8V 3.6V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; VSON Other; 10-VFDFN Exposed Pad Other; 10-VSON (3x3) Other; SON Other; 10-VFDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Fast Transient Response,Soft Start,Power Good Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good, Soft Start Enable, Power Good, Soft Start
Output Voltage 0.8000 to 3.6 volts 0.8000 to 3.6 volts 0.8000 volts 3.6 volts 0.8000 to 3.6 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24735RGRT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ2000PWR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
UC1834-SP High Efficiency Linear Regulator - 5962-8774201V2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details