Texas Instruments TPS736125 Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection TPS736125DRBT

Description
Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS736125 Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection - TPS736125DRBT - Texas Instruments
Dallas, TX, United States
TPS736125 Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection
TPS736125DRBT
TPS736125 Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection TPS736125DRBT
Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85

Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.25V 400mA LDO Voltage Regulator IC
776-TPS736125DRBT
1.25V 400mA LDO Voltage Regulator IC 776-TPS736125DRBT
1.25V LDO, 400mA, 75mV Dropout, 1% Acc, SON Product overview: TPS736125DRBT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS736125DRBT can be used for catalog matching and distributor lookup.

1.25V LDO, 400mA, 75mV Dropout, 1% Acc, SON Product overview: TPS736125DRBT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.25V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS736125DRBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBT - 055870-TPS736125DRBT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBT
055870-TPS736125DRBT
PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBT 055870-TPS736125DRBT
Manufacturer: Texas Instruments Win Source Part Number: 055870-TPS736125DRBT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Output Voltage: 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.2V @ 400mA Operating Supply Current: 550μA to 1mA PSRR: 58dB to 37dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055870-TPS736125DRBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS736125DRBTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS736125DRBTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS736125DRBTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TPS736125DRBTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TPS736125DRBTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TPS736125DRBTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 8-SON (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS736125DRBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS736125DRBT
PMIC - Voltage Regulators - Linear TPS736125DRBT
IC REG LINEAR 1.25V 400MA 8SON

IC REG LINEAR 1.25V 400MA 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS736125DRBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS736125DRBT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS736125DRBT
IC REG LINEAR 1.25V 400MA 8SON

IC REG LINEAR 1.25V 400MA 8SON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS736125DRBT
LDO Voltage Regulators TPS736125DRBT
LDO Voltage Regulators Cap-Free NMOS 400mA

LDO Voltage Regulators Cap-Free NMOS 400mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS736125DRBT 776-TPS736125DRBT 055870-TPS736125DRBT 296-TPS736125DRBTCT-ND TPS736125DRBT TPS736125DRBT TPS736125DRBT
Product Name TPS736125 Single Output LDO, 400mA, Fixed(1.25), Cap free, Low Noise, Reverse Current Protection 1.25V 400mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS736125DRBT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SON Other; SON Other; 8-SON (3x3) Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27427YZFR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.85 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ2004HSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25101HYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details