Texas Instruments TPS73216-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection TPS73216MDBVREP

Description
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73216-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection - TPS73216MDBVREP - Texas Instruments
Dallas, TX, United States
TPS73216-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection
TPS73216MDBVREP
TPS73216-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection TPS73216MDBVREP
Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125

Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection 5-SOT-23 -55 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22492-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22492-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22492-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22492-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22492-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22492-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-22492-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-22492-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-22492-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73216MDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73216MDBVREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73216MDBVREP
IC REG LINEAR 1.6V 250MA SOT23-5

IC REG LINEAR 1.6V 250MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS73216MDBVREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73216MDBVREP
PMIC - Voltage Regulators - Linear TPS73216MDBVREP
IC REG LINEAR 1.6V 250MA SOT23-5

IC REG LINEAR 1.6V 250MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73216MDBVREP 296-22492-1-ND TPS73216MDBVREP TPS73216MDBVREP
Product Name TPS73216-EP Enhanced Product Cap-Free Nmos 250-Ma Ldo Regulator With Reverse Current Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.6 volts 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24105IRHLRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24261MRGET - 142705-BQ24261MRGET - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
25V 100mA TSSOP Power Management IC - 713-BQ20Z95DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.1000 amps
View Details
2 suppliers
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers