Enhanced Product Fast Trans Respon Volt Regulators 20-HTSSOP -55 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-HTSSOP
IC REG LIN POS ADJ 2A 20HTSSOP
IC REG LIN POS ADJ 2A 20HTSSOP
LDO Voltage Regulators Mil Enh Fast Trans Resp Vltg Regs
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75201MPWPREP | 296-22502-2-ND | TPS75201MPWPREP | TPS75201MPWPREP | TPS75201MPWPREP |
| Product Name | TPS75201M-EP Enhanced Product Fast Trans Respon Volt Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output | ||
| Output Voltage | 1.5 to 5.5 volts | 1.5 to 5 volts | 1.5 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |