The TPS75201QPWPREP is a 2-A low-dropout voltage regulator with an integrated power-on reset function, available in an adjustable output version programmable from 1.5 V to 5 V. It is packaged in a 20-pin HTSSOP (PWP) PowerPAD™ package with dimensions of 6.95 mm height, 7.1 mm length, and 8.0 mm width, and is rated for operation from -40°C to 125°C. The device features a typical quiescent current of 75 κ at full load, dropping to 1 κ in sleep mode, and a dropout voltage of 210 mV at 2 A output current. It includes thermal shutdown protection and meets JEDEC qualification standards for reliability under specified environmental conditions.
Enhanced Product Fast Trans Respon Volt Regulators 20-HTSSOP -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 20-HTSSOP
IC REG LIN POS ADJ 2A 20HTSSOP
LDO Voltage Regulators Mil Enh Fast Trans Resp Vltg Regs
IC REG LIN POS ADJ 2A 20HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75201QPWPREP | 296-22503-2-ND | TPS75201QPWPREP | TPS75201QPWPREP | TPS75201QPWPREP |
| Product Name | TPS75201-EP Enhanced Product Fast Trans Respon Volt Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output | ||
| Output Voltage | 1.5 to 5.5 volts | 1.5 to 5 volts | 1.5 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |