Texas Instruments TPS73643 Single Output LDO, 400mA, Fixed(4.3V), Cap free, Low Noise, Reverse Current Protection TPS73643DBVR

Description
Single Output LDO, 400mA, Fixed(4.3V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Fixed(4.3V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73643 Single Output LDO, 400mA, Fixed(4.3V), Cap free, Low Noise, Reverse Current Protection - TPS73643DBVR - Texas Instruments
Dallas, TX, United States
TPS73643 Single Output LDO, 400mA, Fixed(4.3V), Cap free, Low Noise, Reverse Current Protection
TPS73643DBVR
TPS73643 Single Output LDO, 400mA, Fixed(4.3V), Cap free, Low Noise, Reverse Current Protection TPS73643DBVR
Single Output LDO, 400mA, Fixed(4.3V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85

Single Output LDO, 400mA, Fixed(4.3V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85

Buy Now Datasheet
 - TPS73643DBVR - Rochester Electronics
Newburyport, MA, United States
TPS736 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection

TPS736 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17498-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17498-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17498-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17498-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17498-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17498-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-17498-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-17498-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-17498-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
400mA 4.3V SOT-23 LDO Voltage Regulator IC
776-TPS73643DBVR
400mA 4.3V SOT-23 LDO Voltage Regulator IC 776-TPS73643DBVR
400mA LDO 4.3V, 1% Acc, 75mV Dropout, SOT-23-5 Product overview: TPS73643DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 4.3V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 4.3V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73643DBVR can be used for catalog matching and distributor lookup.

400mA LDO 4.3V, 1% Acc, 75mV Dropout, SOT-23-5 Product overview: TPS73643DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 4.3V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 4.3V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73643DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73643DBVR - 055877-TPS73643DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73643DBVR
055877-TPS73643DBVR
PMIC - PMIC - Voltage Regulators - Linear - TPS73643DBVR 055877-TPS73643DBVR
Manufacturer: Texas Instruments Win Source Part Number: 055877-TPS73643DBVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.075V @ 400mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 400mA Output Voltage: 4.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 4.3V Dropout Voltage-Max: 0.2V @ 400mA Operating Supply Current: 550μA to 1mA PSRR: 58dB to 37dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 055877-TPS73643DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.075V @ 400mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 4.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.3V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73643DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73643DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73643DBVR
IC REG LINEAR 4.3V 400MA SOT23-5

IC REG LINEAR 4.3V 400MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73643DBVR
LDO Voltage Regulators TPS73643DBVR
LDO Voltage Regulators Cap-Free NMOS 400mA

LDO Voltage Regulators Cap-Free NMOS 400mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73643DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73643DBVR
PMIC - Voltage Regulators - Linear TPS73643DBVR
IC REG LINEAR 4.3V 400MA SOT23-5

IC REG LINEAR 4.3V 400MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73643DBVR TPS73643DBVR 296-17498-1-ND 776-TPS73643DBVR 055877-TPS73643DBVR TPS73643DBVR TPS73643DBVR TPS73643DBVR
Product Name TPS73643 Single Output LDO, 400mA, Fixed(4.3V), Cap free, Low Noise, Reverse Current Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 400mA 4.3V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS73643DBVR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 4.3 volts 4.3 volts 4.3 volts 4.3 volts 4.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24079TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951705V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722962VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details