Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR 8-SON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
2.5V 500mA LDO Voltage Regulator, 2.7-6.5V In, 40uA IQ, SON Product overview: TPS73525DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 500mA, 6.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 500mA, 6.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73525DRBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273277-TPS73525DRBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: TPS73525
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
PSRR: 66dB ~ 22dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.5V @ 500mA
Alternative Parts (Cross-Reference): MAX6475TA25BD3; MAX6475TA25BD2; MAX6475TA25BD4;
Introduction Date: July 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators Sgl Out 500mA Fix Lo Quies Crnt Lo Noise
IC REG LINEAR 2.5V 500MA 8SON
IC REG LINEAR 2.5V 500MA 8SON
IC REG LINEAR 2.5V 500MA 8SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73525DRBR | 296-23647-6-ND | 776-TPS73525DRBR | 1273277-TPS73525DRBR | TPS73525DRBR | TPS73525DRBR | TPS73525DRBR | TPS73525DRBR |
| Product Name | TPS73525 Single Output LDO, 500mA, Fixed (2.5V), Low Quiescent Current, Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 500mA 6.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73525DRBR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SON | Other; 8-VDFN Exposed Pad | Other; SON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |