3.3V LDO 1A 130mV Dropout 5.5V In, 1% Acc, SON Product overview: TPS73733DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73733DRVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113002-TPS73733DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 400μA to 1.3mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2x2)
IC REG LINEAR 3.3V 1A 6WSON
LDO Voltage Regulators SGL Output LDO 1A Fixed 3.3V
IC REG LINEAR 3.3V 1A 6WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS73733DRVT | 1113002-TPS73733DRVT | 296-TPS73733DRVTCT-ND | TPS73733DRVT | TPS73733DRVT | TPS73733DRVT |
| Product Name | 3.3V 1A 5.5V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73733DRVT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; SON | Other; 6-SON (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 0.1300 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts |