Single Output LDO, 1.5A, Fixed(2.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
2.5V 1.5A LDO, Low-IQ, Power Good, HTSSOP Product overview: TPS75125QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.5V, 1.5A, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.5V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75125QPWP can be used for catalog matching and distributor lookup.
TPS751 1.5-A Low Dropout Voltage Regulators with Power Good
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP
IC REG LINEAR 2.5V 1.5A 20HTSSOP
LDO Voltage Regulators Fast-Tran-Resp 1.5-A
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75125QPWP | 776-TPS75125QPWP | TPS75125QPWP | 296-2676-5-ND | TPS75125QPWP | TPS75125QPWP |
| Product Name | TPS75125 Single Output LDO, 1.5A, Fixed(2.5V), PowerGood (PG) Output, Fast Transient Response | Low-Power 2.5V 1.5A HTSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | Other; HTSSOP | SSOP; Other; HTSSOP20 | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |