Texas Instruments TPS74801 Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74801DRCTG4

Description
Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS74801 Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start - TPS74801DRCTG4 - Texas Instruments
Dallas, TX, United States
TPS74801 Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start
TPS74801DRCTG4
TPS74801 Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start TPS74801DRCTG4
Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125

Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start 10-VSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS74801DRCTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS74801DRCTG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74801DRCTG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-VSON (3x3)

Buy Now Datasheet
Singapore, Singapore
1.5A 0.8V 3.6V LDO Voltage Regulator IC
776-TPS74801DRCTG4
1.5A 0.8V 3.6V LDO Voltage Regulator IC 776-TPS74801DRCTG4
1.5A LDO, 0.8V-3.6V Adj, 60mV Dropout, 5.5V In, VSON Product overview: TPS74801DRCTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74801DRCTG4 can be used for catalog matching and distributor lookup.

1.5A LDO, 0.8V-3.6V Adj, 60mV Dropout, 5.5V In, VSON Product overview: TPS74801DRCTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74801DRCTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS74801DRCTG4 - 1113024-TPS74801DRCTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS74801DRCTG4
1113024-TPS74801DRCTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS74801DRCTG4 1113024-TPS74801DRCTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113024-TPS74801DRCT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.16V @ 1.5A PSRR: 50dB to 30dB (1kHz to 300kHz) Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): AP7173-FNG-7; TPS74801DRCR; TPS74801DRCRG4; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113024-TPS74801DRCTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.16V @ 1.5A
PSRR: 50dB to 30dB (1kHz to 300kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): AP7173-FNG-7; TPS74801DRCR; TPS74801DRCRG4;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS74801DRCTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74801DRCTG4
PMIC - Voltage Regulators - Linear TPS74801DRCTG4
IC REG LIN POS ADJ 1.5A 10VSON

IC REG LIN POS ADJ 1.5A 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74801DRCTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74801DRCTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74801DRCTG4
IC REG LIN POS ADJ 1.5A 10VSON

IC REG LIN POS ADJ 1.5A 10VSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS74801DRCTG4
LDO Voltage Regulators TPS74801DRCTG4
LDO Voltage Regulators Sgl Output LDO 1.5A Adj 0.8 to 3.3V

LDO Voltage Regulators Sgl Output LDO 1.5A Adj 0.8 to 3.3V

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS74801DRCTG4 TPS74801DRCTG4-ND 776-TPS74801DRCTG4 1113024-TPS74801DRCTG4 TPS74801DRCTG4 TPS74801DRCTG4 TPS74801DRCTG4
Product Name TPS74801 Single Output LDO, 1.5A, Adj. (0.8 to 3.6V), Programmable Soft-Start Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A 0.8V 3.6V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS74801DRCTG4 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; VQFN,VSON Other; 10-VFDFN Exposed Pad Other; VSON Other; 10-VSON (3x3)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good, Soft Start Enable, Power Good, Soft Start
Output Voltage 0.8000 to 3.6 volts 0.8000 to 3.6 volts 3.6 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25622ERYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
TSSOP Power Management IC - 713-BQ2085DBTR-V1P3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers