Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection 6-SOT-223 -40 to 85
Fixed Positive LDO Regulator, 1.5V, 0.2V Dropout, BICMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6
1.5V LDO 400mA, 1% Acc, 300uA Quiescent, SOT-223-6 Product overview: TPS73615DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 400mA, 300uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 400mA, 300uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73615DCQR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 034665-TPS73615DCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG LIN 1.5V 400MA SOT223-6
LDO Voltage Regulators Cap-Free NMOS 400mA
IC REG LIN 1.5V 400MA SOT223-6
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS73615DCQR | TPS73615DCQR | 296-16910-2-ND | 776-TPS73615DCQR | 034665-TPS73615DCQR | TPS73615DCQR | TPS73615DCQR | TPS73615DCQR |
| Product Name | TPS73615 Single Output LDO, 400mA, Fixed(1.5V), Cap free, Low Noise, Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 400mA 300uA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73615DCQR | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SON,SOT-223,SOT-23 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts |