Texas Instruments TPS74201 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start TPS74201RGWTG4

Description
Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS74201 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start - TPS74201RGWTG4 - Texas Instruments
Dallas, TX, United States
TPS74201 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start
TPS74201RGWTG4
TPS74201 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start TPS74201RGWTG4
Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start 20-VQFN -40 to 85

Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start 20-VQFN -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS74201RGWTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS74201RGWTG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74201RGWTG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
1.5A 0.8V 3.6V VQFN LDO Voltage Regulator IC
776-TPS74201RGWTG4
1.5A 0.8V 3.6V VQFN LDO Voltage Regulator IC 776-TPS74201RGWTG4
1.5A LDO, 0.8V-3.6V Adj, 55mV Dropout, 1% Acc, 20-VQFN Product overview: TPS74201RGWTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 3.6V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74201RGWTG4 can be used for catalog matching and distributor lookup.

1.5A LDO, 0.8V-3.6V Adj, 55mV Dropout, 1% Acc, 20-VQFN Product overview: TPS74201RGWTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 3.6V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74201RGWTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS74201RGWTG4 - 1113011-TPS74201RGWTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS74201RGWTG4
1113011-TPS74201RGWTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS74201RGWTG4 1113011-TPS74201RGWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113011-TPS74201RGWT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.12V @ 1.5A Operating Supply Current: 115μA to 1.5mA PSRR: 73dB to 42dB (1kHz to 300kHz) Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113011-TPS74201RGWTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.12V @ 1.5A
Operating Supply Current: 115μA to 1.5mA
PSRR: 73dB to 42dB (1kHz to 300kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS74201RGWTG4
LDO Voltage Regulators TPS74201RGWTG4
LDO Voltage Regulators 1.5A LDO w/ Prog Soft-Start

LDO Voltage Regulators 1.5A LDO w/ Prog Soft-Start

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS74201RGWTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74201RGWTG4
PMIC - Voltage Regulators - Linear TPS74201RGWTG4
IC REG LIN POS ADJ 1.5A 20VQFN

IC REG LIN POS ADJ 1.5A 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74201RGWTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74201RGWTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74201RGWTG4
IC REG LIN POS ADJ 1.5A 20VQFN

IC REG LIN POS ADJ 1.5A 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS74201RGWTG4 TPS74201RGWTG4-ND 776-TPS74201RGWTG4 1113011-TPS74201RGWTG4 TPS74201RGWTG4 TPS74201RGWTG4 TPS74201RGWTG4
Product Name TPS74201 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A 0.8V 3.6V VQFN LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS74201RGWTG4 LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,VQFN Other; 20-VQFN Exposed Pad Other; VQFN Other; 20-VQFN (5x5)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable, Power Good, Soft Start Enable, Power Good, Soft Start
Output Voltage 0.8000 to 3.5 volts 0.8000 to 3.6 volts 3.6 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000SN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24630RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24103RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TEXAS INSTRUMENTS 78SR112HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 12 V, 1.5 A - 815-78SR112HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 12 volts
View Details