The TPS73618DBVRG4 is a low-dropout (LDO) linear voltage regulator designed for applications requiring stable output without the need for an output capacitor. It operates within an input voltage range of 1.7V to 5.5V and features an ultra-low dropout voltage of 75mV typical. The device is capable of delivering up to 400mA of output current and offers excellent load transient response, making it suitable for noise-sensitive applications such as voltage-controlled oscillators (VCOs) and point-of-load regulation for digital signal processors (DSPs), field-programmable gate arrays (FPGAs), and microprocessors. This regulator utilizes an NMOS topology, which minimizes reverse leakage current and maintains low ground pin current across various output currents. It boasts a low output noise of 30OºV RMS (10Hz to 100kHz) and provides high precision with 0.5% initial accuracy and 1% overall accuracy across line, load, and temperature variations. The TPS73618DBVRG4 also includes thermal shutdown and current limit protection features, ensuring safe operation. It is available in a compact SOT-23 package, making it suitable for space-constrained designs.
Single Output LDO, 400mA, Fixed(1.8V), Cap free, Low Noise, Reverse Current Protection 5-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112975-TPS73618DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
1.8V 400mA LDO Regulator, 1% Acc, SOT-23-5 Product overview: TPS73618DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 400mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 400mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73618DBVRG4 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5
IC REG LINEAR 1.8V 400MA SOT23-5
IC REG LINEAR 1.8V 400MA SOT23-5
LDO Voltage Regulators Cap-Free NMOS 400mA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73618DBVRG4 | 1112975-TPS73618DBVRG4 | 776-TPS73618DBVRG4 | TPS73618DBVRG4-ND | TPS73618DBVRG4 | TPS73618DBVRG4 | TPS73618DBVRG4 |
| Product Name | TPS73618 Single Output LDO, 400mA, Fixed(1.8V), Cap free, Low Noise, Reverse Current Protection | PMIC - PMIC - Voltage Regulators - Linear - TPS73618DBVRG4 | 1.8V 400mA SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-223,SOT-23 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |