Texas Instruments TPS75415 Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response TPS75415QPWP

Description
Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS75415 Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response - TPS75415QPWP - Texas Instruments
Dallas, TX, United States
TPS75415 Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response
TPS75415QPWP
TPS75415 Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response TPS75415QPWP
Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125

Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response 20-HTSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.5V 2A 5V HTSSOP LDO Voltage Regulator IC
776-TPS75415QPWP
1.5V 2A 5V HTSSOP LDO Voltage Regulator IC 776-TPS75415QPWP
1.5V 2A LDO, 2% Acc, 210mV Dropout, 5V In, HTSSOP Product overview: TPS75415QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 2A, 5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75415QPWP can be used for catalog matching and distributor lookup.

1.5V 2A LDO, 2% Acc, 210mV Dropout, 5V In, HTSSOP Product overview: TPS75415QPWP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 2A, 5V, HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 2A, 5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75415QPWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-2689-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-2689-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-2689-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS75415QPWP - 144099-TPS75415QPWP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS75415QPWP
144099-TPS75415QPWP
PMIC - PMIC - Voltage Regulators - Linear - TPS75415QPWP 144099-TPS75415QPWP
Manufacturer: Texas Instruments Win Source Part Number: 144099-TPS75415QPWP Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Power Good, Reset Output Output Current: 2A Output Voltage: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-HTSSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Operating Supply Current: 125μA PSRR: 60dB (100Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144099-TPS75415QPWP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset Output
Output Current: 2A
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-HTSSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Operating Supply Current: 125μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS75415QPWP - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, PMOS, PDSO20

Fixed Positive LDO Regulator, PMOS, PDSO20

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS75415QPWP
LDO Voltage Regulators TPS75415QPWP
LDO Voltage Regulators Fast-Tran-Resp 2-A

LDO Voltage Regulators Fast-Tran-Resp 2-A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS75415QPWP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS75415QPWP
PMIC - Voltage Regulators - Linear TPS75415QPWP
IC REG LINEAR 1.5V 2A 20HTSSOP

IC REG LINEAR 1.5V 2A 20HTSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS75415QPWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS75415QPWP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS75415QPWP
IC REG LINEAR 1.5V 2A 20HTSSOP

IC REG LINEAR 1.5V 2A 20HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS75415QPWP 776-TPS75415QPWP 296-2689-5-ND 144099-TPS75415QPWP TPS75415QPWP TPS75415QPWP TPS75415QPWP TPS75415QPWP
Product Name TPS75415 Single Output LDO, 2.0A, Fixed(1.5V), PowerGood (PG) Output, Fast Transient Response 1.5V 2A 5V HTSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS75415QPWP LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; HTSSOP Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-HTSSOP SSOP; Other; HTSSOP20 SSOP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Output Enable, Power Good, Reset Output
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24045DSQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24113ARHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24450DWTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Buck 1.8V LDO Voltage Regulator IC - 85-BQ25120AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers