Texas Instruments TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection TPS73601DRBR

Description
Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection - TPS73601DRBR - Texas Instruments
Dallas, TX, United States
TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection
TPS73601DRBR
TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection TPS73601DRBR
Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85

Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection 8-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73601DRBR - 081743-TPS73601DRBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73601DRBR
081743-TPS73601DRBR
PMIC - PMIC - Voltage Regulators - Linear - TPS73601DRBR 081743-TPS73601DRBR
Manufacturer: Texas Instruments Win Source Part Number: 081743-TPS73601DRBR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.075V @ 400mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 400mA Family Name: TPS736 Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.2V @ 400mA Operating Supply Current: 550μA to 1mA PSRR: 58dB to 37dB (100Hz to 10kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): LTC3025EDCTR; LTC3025EDC; LTC3025EDC#TR; LTC3025EDC#PBF; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081743-TPS73601DRBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.075V @ 400mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 400mA
Family Name: TPS736
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LTC3025EDCTR; LTC3025EDC; LTC3025EDC#TR; LTC3025EDC#PBF;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27062-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27062-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27062-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27062-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27062-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27062-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 8-SON (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27062-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27062-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27062-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA 8-SON (3x3)

Buy Now Datasheet
Singapore, Singapore
400mA 5.5V LDO Voltage Regulator IC
776-TPS73601DRBR
400mA 5.5V LDO Voltage Regulator IC 776-TPS73601DRBR
400mA LDO, 0.5% Acc, 75mV Dropout, 5.5V In/Out, VSON Product overview: TPS73601DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73601DRBR can be used for catalog matching and distributor lookup.

400mA LDO, 0.5% Acc, 75mV Dropout, 5.5V In/Out, VSON Product overview: TPS73601DRBR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73601DRBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73601DRBR
LDO Voltage Regulators TPS73601DRBR
LDO Voltage Regulators Cap-Free NMOS 400mA

LDO Voltage Regulators Cap-Free NMOS 400mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73601DRBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73601DRBR
PMIC - Voltage Regulators - Linear TPS73601DRBR
IC REG LINEAR POS ADJ 400MA 8SON

IC REG LINEAR POS ADJ 400MA 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73601DRBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73601DRBR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73601DRBR
IC REG LINEAR POS ADJ 400MA 8SON

IC REG LINEAR POS ADJ 400MA 8SON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73601DRBR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73601DRBR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73601DRBR
IC REG LINEAR POS ADJ 400MA 8SON

IC REG LINEAR POS ADJ 400MA 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73601DRBR 081743-TPS73601DRBR 296-27062-1-ND 776-TPS73601DRBR TPS73601DRBR TPS73601DRBR TPS73601DRBR TPS73601DRBR
Product Name TPS73601 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection PMIC - PMIC - Voltage Regulators - Linear - TPS73601DRBR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 400mA 5.5V LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SON,SOT-223,SOT-23 Other; 8-SON (3x3) Other; 8-VDFN Exposed Pad Other; VSON Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 5.4 volts 1.2 volts 1.2 to 5.5 volts 5.5 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data