Texas Instruments TPS74001 Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V) TPS74001DPTR

Description
Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V) 5-VSON -40 to 125
Request a Quote Datasheet
Description
Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V) 5-VSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS74001 Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V) - TPS74001DPTR - Texas Instruments
Dallas, TX, United States
TPS74001 Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V)
TPS74001DPTR
TPS74001 Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V) TPS74001DPTR
Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V) 5-VSON -40 to 125

Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V) 5-VSON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS74001DPTR - 1273308-TPS74001DPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS74001DPTR
1273308-TPS74001DPTR
PMIC - PMIC - Voltage Regulators - Linear - TPS74001DPTR 1273308-TPS74001DPTR
Manufacturer: Texas Instruments Win Source Part Number: 1273308-TPS74001DPTR Packaging: Reel Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: 5-VSON (10x11) Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 5-VSFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: TPS74001 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.9V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.3V at 1.5A Current - Quiescent (Iq): 3mA

Manufacturer: Texas Instruments
Win Source Part Number: 1273308-TPS74001DPTR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 5-VSON (10x11)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-VSFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: TPS74001
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.9V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.3V at 1.5A
Current - Quiescent (Iq): 3mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-28975-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-28975-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-28975-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 5-VSON (10x11)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 5-VSON (10x11)

Buy Now Datasheet
Singapore, Singapore
1.5A 6V 3.6V LDO Voltage Regulator IC
776-TPS74001DPTR
1.5A 6V 3.6V LDO Voltage Regulator IC 776-TPS74001DPTR
1.5A LDO Regulator, 1.2-6V In, 0.9-3.6V Out, 1% Acc, VSON Product overview: TPS74001DPTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 6V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 6V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74001DPTR can be used for catalog matching and distributor lookup.

1.5A LDO Regulator, 1.2-6V In, 0.9-3.6V Out, 1% Acc, VSON Product overview: TPS74001DPTR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 6V, 3.6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 6V, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74001DPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS74001DPTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74001DPTR
PMIC - Voltage Regulators - Linear TPS74001DPTR
IC REG LINEAR POS ADJ 1.5A 5VSON

IC REG LINEAR POS ADJ 1.5A 5VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74001DPTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74001DPTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74001DPTR
IC REG LINEAR POS ADJ 1.5A 5VSON

IC REG LINEAR POS ADJ 1.5A 5VSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS74001DPTR 1273308-TPS74001DPTR 296-28975-2-ND 776-TPS74001DPTR TPS74001DPTR TPS74001DPTR
Product Name TPS74001 Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V) PMIC - PMIC - Voltage Regulators - Linear - TPS74001DPTR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5A 6V 3.6V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; VSON,VSSOP Other; 5-VSFN Exposed Pad Other; 5-VSFN Exposed Pad Other; VSON
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown,Fast Transient Response Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 0.9000 to 5.7 volts 3.6 volts 0.9000 to 3.6 volts 0.9000 volts 0.9000 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data