The TPS75215QPWPREP is a low-dropout voltage regulator from Texas Instruments, designed to provide a fixed output voltage of 1.5 V with a maximum output current of 2 A. It features a typical dropout voltage of 210 mV at full load, which enhances efficiency in battery-powered applications. The device has a quiescent current of 75 µA at full load, reducing to 1 µA when disabled, making it suitable for low-power applications. This regulator includes an open-drain power-on reset function with a 100 ms delay, which is useful for microcontroller and microprocessor systems to ensure proper startup. The TPS75215QPWPREP is housed in a 20-pin HTSSOP package and is qualified for operation over a temperature range of -40°C to 125°C. It is designed for fast transient response, making it effective for applications with varying load conditions. The output voltage tolerance is specified at 2% over line, load, and temperature variations, ensuring reliable performance.
Enhanced Product Fast Transient Response Voltage Regulators 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1323662-TPS75215QPWP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Current - Output: 2A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Reset Output
Output Configuration: Positive
Voltage - Input (Max): 5V
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-PowerTSSOP (0.173", 4.40mm Width)
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 125 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -V62/03635-02XE-NDR,
Base Product Number: TPS75215
RoHS Status: ROHS3 Compliant
Enhanced Product Fast Transient Response Voltage Regulators 20-HTSSOP -40 to 125 Product overview: TPS75215QPWPREP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, HTSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75215QPWPREP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 20-HTSSOP
LDO Voltage Regulators Mil Enh Fast Trans Resp Vltg Regs
IC REG LINEAR 1.5V 2A 20HTSSOP
IC REG LINEAR 1.5V 2A 20HTSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS75215QPWPREP | 1323662-TPS75215QPWPREP | 776-TPS75215QPWPREP | 296-18154-2-ND | TPS75215QPWPREP | TPS75215QPWPREP | TPS75215QPWPREP |
| Product Name | TPS75215-EP Enhanced Product Fast Transient Response Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | HTSSOP Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; HTSSOP | SSOP; Other; 20-PowerTSSOP (0.173", 4.40mm Width) | Other; HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Reset Output | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |