Texas Instruments TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection TPS73701DRVR

Description
Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection - TPS73701DRVR - Texas Instruments
Dallas, TX, United States
TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection
TPS73701DRVR
TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection TPS73701DRVR
Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 6-SON -40 to 125

Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection 6-SON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27768-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27768-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27768-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27768-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27768-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27768-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27768-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27768-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27768-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73701DRVR - 090807-TPS73701DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73701DRVR
090807-TPS73701DRVR
PMIC - PMIC - Voltage Regulators - Linear - TPS73701DRVR 090807-TPS73701DRVR
Manufacturer: Texas Instruments Win Source Part Number: 090807-TPS73701DRVR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.13V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 400μA to 1.3mA PSRR: 58dB to 37dB (100Hz to 10kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 090807-TPS73701DRVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.13V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 400μA to 1.3mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1A 5.5V LDO Voltage Regulator IC
776-TPS73701DRVR
1A 5.5V LDO Voltage Regulator IC 776-TPS73701DRVR
1A LDO Adj 5.5V, 130mV Dropout, 1% Acc, 1-Ch, SON Product overview: TPS73701DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73701DRVR can be used for catalog matching and distributor lookup.

1A LDO Adj 5.5V, 130mV Dropout, 1% Acc, 1-Ch, SON Product overview: TPS73701DRVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73701DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73701DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73701DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73701DRVR
IC REG LINEAR POS ADJ 1A 6WSON

IC REG LINEAR POS ADJ 1A 6WSON

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS73701DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73701DRVR
PMIC - Voltage Regulators - Linear TPS73701DRVR
IC REG LINEAR POS ADJ 1A 6WSON

IC REG LINEAR POS ADJ 1A 6WSON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73701DRVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73701DRVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73701DRVR
IC REG LINEAR POS ADJ 1A 6WSON

IC REG LINEAR POS ADJ 1A 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73701DRVR 296-27768-6-ND 090807-TPS73701DRVR 776-TPS73701DRVR TPS73701DRVR TPS73701DRVR TPS73701DRVR
Product Name TPS73701 Single Output LDO, 1A, Adj. (1.2 to 5.0V), Reverse Current Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS73701DRVR 1A 5.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; SON,SOT-223 Other; 6-WDFN Exposed Pad Other; 6-SON (2x2) Other; SON Other; 6-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 5.5 volts 1.2 to 5.5 volts 1.2 volts 5.5 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

5V Power Management IC - 713-BQ24392RSER - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24130RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24081DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - ATL431LIBIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details