Single Output LDO, 400mA, Fixed(3.0V), Cap free, Low Noise, Reverse Current Protection 6-SOT-223 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6
IC REG LINEAR 3V 400MA SOT223-6
LDO Voltage Regulators Cap-Free NMOS 400mA
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73630DCQ | TPS73630DCQ-ND | TPS73630DCQ | TPS73630DCQ |
| Product Name | TPS73630 Single Output LDO, 400mA, Fixed(3.0V), Cap free, Low Noise, Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; SOT-223,SOT-23 | Other; SOT-223-6 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | ||
| Output Voltage | 3 volts | 3 volts | 3 volts |