The TPS75005 is an integrated power management solution designed for Texas Instruments' C2000 real-time microcontrollers, featuring dual 500-mA low-dropout regulators with dedicated supervisory circuits for 1.8V/1.9V and 3.3V outputs, and a third general-purpose voltage monitor. It operates from a 3.75V to 6.5V input, includes independent soft-start for each regulator, and enforces preset power-up and power-down sequencing. The device is housed in a 5-mm × 5-mm 20-pin VQFN package with an exposed thermal pad, and supports operation from -40°C to 125°C. It meets C2000 MCU power requirements with ±5% output voltage accuracy and includes a power-good signal.
Dual, 500mA Low-Dropout Regulators and Triple Voltage Rail Monitor 20-VQFN -40 to 125
TPS75005 Dual, 500-mA low-dropout regulators & triple voltage rail monitor
Dual, 500-mA low-dropout regulators & triple voltage rail monitor 20-VQFN -40 to 125 Product overview: TPS75005RGWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS75005RGWR can be used for catalog matching and distributor lookup.
Microcontroller, MCU PMIC 20-VQFN (5x5)
Microcontroller, MCU PMIC 20-VQFN (5x5)
Microcontroller, MCU PMIC 20-VQFN (5x5)
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS75005RGWR | TPS75005RGWR | 761-TPS75005RGWR | 296-29880-6-ND |
| Product Name | TPS75005 Dual, 500mA Low-Dropout Regulators and Triple Voltage Rail Monitor | Dual VQFN Power Management IC | Power Management - Specialized | |
| Output Voltage Type | Adjustable Output,Fixed Output | Fixed | ||
| Package Type | Other; VQFN | Other; VQFN20 | Other; VQFN EP | Other; 20-VQFN Exposed Pad |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Power Good,Sequencing and Monitoring,Soft Start,Thermal Shutdown | |||
| Output Voltage | 1.8 to 1.9 volts | 3.3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps |