Single Output LDO, 200mA, Fixed(1.8V), Fast Transient Response, Thermal shutdown Protection 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034681-TPS7418D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 115μA to 1.5mA
PSRR: 55dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
TPS74 200-mA low-dropout (LDO) voltage regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
1.8V 200mA LDO Regulator, 7V In, 8-SOIC Product overview: TPS7418D from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, 7V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, 7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7418D can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 200MA 8SOIC
LDO Voltage Regulators Transient Response 200-mA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7418D | 034681-TPS7418D | TPS7418D | 296-2669-5-ND | 776-TPS7418D | TPS7418D | TPS7418D |
| Product Name | TPS7418 Single Output LDO, 200mA, Fixed(1.8V), Fast Transient Response, Thermal shutdown Protection | PMIC - PMIC - Voltage Regulators - Linear - TPS7418D | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 200mA 7V SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | SOIC | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |