Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V) 8-VSSOP -40 to 125
1.5-A, low-VIN (1.2-V), ultra-low-dropout voltage regulator 8-VSSOP -40 to 125 Product overview: TPS74001DGKR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74001DGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273307-TPS74001DGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1.5A
Family Name: TPS74001
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3mA
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Output Voltage MAX: 3.6V
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.3V @ 1.5A
Alternative Parts (Cross-Reference): OMR9804NFKPBF; OMR9804NFHPBF; OMR9804NFPPBF;
Introduction Date: July 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-VSSOP
LDO Voltage Regulators Sgl Output,1.5A LDO Linear Reg
IC REG LIN POS ADJ 1.5A 8VSSOP
IC REG LIN POS ADJ 1.5A 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS74001DGKR | 776-TPS74001DGKR | 1273307-TPS74001DGKR | 296-29067-2-ND | TPS74001DGKR | TPS74001DGKR | TPS74001DGKR |
| Product Name | TPS74001 Single Output, 1.5A Low-Dropout Linear Regulator, Adjustable (0.9V to 3.6V) | Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS74001DGKR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; VSON,VSSOP | Other; VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | |||
| Output Voltage | 0.9000 to 5.7 volts | 3.6 volts | 0.9000 volts | 0.9000 to 3.6 volts | 0.9000 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |