Manufacturer: Texas Instruments
Win Source Part Number: 1113026-TPS74901DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSON (3x3)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
3A LDO 0.8V-5.5V In, 0.8V-3.6V Out, Adj, PG, EN, 10-VSON Product overview: TPS74901DRCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 0.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 0.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74901DRCT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-VSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-VSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-VSON (3x3)
IC REG LINEAR POS ADJ 3A 10VSON
LDO Voltage Regulators Sng Output LDO 3.0A, Adj
IC REG LINEAR POS ADJ 3A 10VSON
IC REG LINEAR POS ADJ 3A 10VSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1113026-TPS74901DRCT | 776-TPS74901DRCT | 296-44554-1-ND | TPS74901DRCT | TPS74901DRCT | TPS74901DRCT | TPS74901DRCT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS74901DRCT | 3A 0.8V 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Package Type | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||||
| Life Cycle Stage | Maturity; Active | ||||||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |