Texas Instruments TPS7325 Single Output LDO, 500mA, Fixed(2.5V), Integrated SVS, Low Quiescent Current TPS7325QPW

Description
Single Output LDO, 500mA, Fixed(2.5V), Integrated SVS, Low Quiescent Current 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(2.5V), Integrated SVS, Low Quiescent Current 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7325 Single Output LDO, 500mA, Fixed(2.5V), Integrated SVS, Low Quiescent Current - TPS7325QPW - Texas Instruments
Dallas, TX, United States
TPS7325 Single Output LDO, 500mA, Fixed(2.5V), Integrated SVS, Low Quiescent Current
TPS7325QPW
TPS7325 Single Output LDO, 500mA, Fixed(2.5V), Integrated SVS, Low Quiescent Current TPS7325QPW
Single Output LDO, 500mA, Fixed(2.5V), Integrated SVS, Low Quiescent Current 20-TSSOP -40 to 85

Single Output LDO, 500mA, Fixed(2.5V), Integrated SVS, Low Quiescent Current 20-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
500mA 2.5V 10V TSSOP LDO Voltage Regulator IC
776-TPS7325QPW
500mA 2.5V 10V TSSOP LDO Voltage Regulator IC 776-TPS7325QPW
500mA 2.5V LDO Voltage Regulator, 10V In, 270mV Dropout, TSSOP Product overview: TPS7325QPW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 2.5V, 10V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 2.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7325QPW can be used for catalog matching and distributor lookup.

500mA 2.5V LDO Voltage Regulator, 10V In, 270mV Dropout, TSSOP Product overview: TPS7325QPW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 2.5V, 10V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 2.5V, 10V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7325QPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS7325QPW - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.6V Dropout, BICMOS, PDSO20

Fixed Positive LDO Regulator, 2.5V, 0.6V Dropout, BICMOS, PDSO20

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34646-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34646-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34646-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7325QPW - 1273260-TPS7325QPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7325QPW
1273260-TPS7325QPW
PMIC - PMIC - Voltage Regulators - Linear - TPS7325QPW 1273260-TPS7325QPW
Manufacturer: Texas Instruments Win Source Part Number: 1273260-TPS7325QPW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Configuration: Positive Output Current: 500mA Family Name: TPS7325Q Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 550μA ~ 950μA PSRR: 53dB (120Hz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.6V @ 500mA Alternative Parts (Cross-Reference): LD29080DT25; NJM2888KF1-25; TS9013KCW RP; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1273260-TPS7325QPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 500mA
Family Name: TPS7325Q
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA ~ 950μA
PSRR: 53dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.6V @ 500mA
Alternative Parts (Cross-Reference): LD29080DT25; NJM2888KF1-25; TS9013KCW RP;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7325QPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7325QPW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7325QPW
IC REG LINEAR 2.5V 500MA 20TSSOP

IC REG LINEAR 2.5V 500MA 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7325QPW 776-TPS7325QPW TPS7325QPW 296-34646-5-ND 1273260-TPS7325QPW TPS7325QPW
Product Name TPS7325 Single Output LDO, 500mA, Fixed(2.5V), Integrated SVS, Low Quiescent Current 500mA 2.5V 10V TSSOP LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7325QPW Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; PDIP,SOIC,TSSOP Other; TSSOP SSOP; Other; TSSOP20 Other; "20-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 20-TSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable, Reset
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25890RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25606RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ27421YZFR-G1B - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 1.8 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Industrial 5.5V Power Management IC - 713-BQ27542DRZT-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers