Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 20-HTSSOP
IC REG LINEAR 2.5V 1.5A 20HTSSOP Product overview: TPS75325QPWPRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS75325QPWPRQ1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 1.5A 20HTSSOP
IC REG LINEAR 2.5V 1.5A 20HTSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS75325QPWPRQ1-ND | 776-TPS75325QPWPRQ1 | TPS75325QPWPRQ1 | TPS75325QPWPRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 1.5A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | Other; HTSSOP | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Reset Output |