Single Output LDO, 250mA, Fixed(3.0V), Fast Transient Response, Reverse Current Protection 6-SOT-223 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6
TPS732 Cap-Free, NMOS, 250mA Low Dropout Regulator with Reverse Current Protection
Manufacturer: Texas Instruments
Win Source Part Number: 1273252-TPS73230DCQR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS73230
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 550μA ~ 950μA
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: SOT-223-6
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.15V @ 250mA
Alternative Parts (Cross-Reference): MCP1825S3002E/DC; MCP18253002E/DC NCP160AFCT300T2G; ;
Introduction Date: October 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
3V LDO 250mA 1% Acc, 5.5V In, SOT-223-6 Product overview: TPS73230DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73230DCQR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 250MA SOT223-6
IC REG LINEAR 3V 250MA SOT223-6
LDO Voltage Regulators Cap-Free NMOS 250mA
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73230DCQR | 296-16865-2-ND | TPS73230DCQR | 1273252-TPS73230DCQR | 776-TPS73230DCQR | TPS73230DCQR | TPS73230DCQR | TPS73230DCQR |
| Product Name | TPS73230 Single Output LDO, 250mA, Fixed(3.0V), Fast Transient Response, Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS73230DCQR | 3V 250mA 5.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; SOT-223,SOT-23 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 volts | 3 volts |