Enhanced Product Cap-Free Nmos 150-Ma Low Dropout Regulator With Reverse Current Protection 5-SOT-23 -55 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
5V 150mA LDO Regulator, 1.7-5.5V In, 30mV Dropout, SOT-23-5 Product overview: TPS73150MDBVREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73150MDBVREP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1100739-TPS73150MDBV
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 750 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -55°C ~ 125°C
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Alternative Parts (Cross-Reference): TPS73150DBVR; TPS73132DBVT; TPS73131DBVR; NCP4586DSN18T1G; ADP150AUJZ-2.0-R7; ADP166AUJZ-R7;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 550 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-22490-1,296-224
Base Product Number: TPS73150
Voltage Dropout (Max): 0.1V @ 150mA
LDO Voltage Regulators Mil Enh Cap-Free NMOS 150-mA LDO Reg
IC REG LINEAR 5V 150MA SOT23-5
IC REG LINEAR 5V 150MA SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73150MDBVREP | 296-22490-2-ND | 776-TPS73150MDBVREP | 1100739-TPS73150MDBVREP | TPS73150MDBVREP | TPS73150MDBVREP | TPS73150MDBVREP |
| Product Name | TPS73150-EP Enhanced Product Cap-Free Nmos 150-Ma Low Dropout Regulator With Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 150mA 5.5V SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; Tape & Reel | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |