Texas Instruments TPS74201 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start TPS74201RGWT

Description
Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS74201 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start - TPS74201RGWT - Texas Instruments
Dallas, TX, United States
TPS74201 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start
TPS74201RGWT
TPS74201 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start TPS74201RGWT
Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start 20-VQFN -40 to 85

Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start 20-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.5A 0.8V 5.5V VQFN LDO Voltage Regulator IC
776-TPS74201RGWT
1.5A 0.8V 5.5V VQFN LDO Voltage Regulator IC 776-TPS74201RGWT
1.5A LDO, 0.8V-5.5V In, Adj Out, 1% Acc, VQFN Product overview: TPS74201RGWT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 5.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74201RGWT can be used for catalog matching and distributor lookup.

1.5A LDO, 0.8V-5.5V In, Adj Out, 1% Acc, VQFN Product overview: TPS74201RGWT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 0.8V, 5.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 0.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74201RGWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 6614040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6614040
Voltage Regulators 6614040
Reg LDO Lin Adj Pos 0.8V to 3.6V 1.5A

Reg LDO Lin Adj Pos 0.8V to 3.6V 1.5A

Supplier's Site
Voltage Regulators - 6614040P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6614040P
Voltage Regulators 6614040P
Reg LDO Lin Adj Pos 0.8V to 3.6V 1.5A

Reg LDO Lin Adj Pos 0.8V to 3.6V 1.5A

Supplier's Site
Voltage Regulators - 1219148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1219148
Voltage Regulators 1219148
Reg LDO Lin Adj Pos 0.8V to 3.6V 1.5A

Reg LDO Lin Adj Pos 0.8V to 3.6V 1.5A

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS74201RGWT - 055882-TPS74201RGWT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS74201RGWT
055882-TPS74201RGWT
PMIC - PMIC - Voltage Regulators - Linear - TPS74201RGWT 055882-TPS74201RGWT
Manufacturer: Texas Instruments Win Source Part Number: 055882-TPS74201RGWT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.055V @ 1.5A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good, Soft Start Output Current: 1.5A Output Voltage: 0.8 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-VQFN (5x5) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.12V @ 1.5A Operating Supply Current: 115μA to 1.5mA PSRR: 73dB to 42dB (1kHz to 300kHz) Maximum Output Voltage: 3.6V Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Communications & Networking, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 055882-TPS74201RGWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.055V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good, Soft Start
Output Current: 1.5A
Output Voltage: 0.8 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-VQFN (5x5)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.12V @ 1.5A
Operating Supply Current: 115μA to 1.5mA
PSRR: 73dB to 42dB (1kHz to 300kHz)
Maximum Output Voltage: 3.6V
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Communications & Networking, Sensing & Instrumentation

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19891-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19891-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19891-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19891-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19891-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19891-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19891-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19891-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19891-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 20-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS74201RGWT
LDO Voltage Regulators TPS74201RGWT
LDO Voltage Regulators 1.5A LDO w/ Prog Soft-Start

LDO Voltage Regulators 1.5A LDO w/ Prog Soft-Start

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS74201RGWT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS74201RGWT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS74201RGWT
IC REG LIN POS ADJ 1.5A 20VQFN

IC REG LIN POS ADJ 1.5A 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS74201RGWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS74201RGWT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS74201RGWT
IC REG LIN POS ADJ 1.5A 20VQFN

IC REG LIN POS ADJ 1.5A 20VQFN

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS74201RGWT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS74201RGWT
PMIC - Voltage Regulators - Linear TPS74201RGWT
IC REG LIN POS ADJ 1.5A 20VQFN

IC REG LIN POS ADJ 1.5A 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS74201RGWT 776-TPS74201RGWT 6614040 6614040P 055882-TPS74201RGWT 296-19891-2-ND TPS74201RGWT TPS74201RGWT TPS74201RGWT TPS74201RGWT
Product Name TPS74201 Single Output LDO, 1.5A, Adj.(0.8 to 3.3V), Any or No Cap, Programmable Soft Start 1.5A 0.8V 5.5V VQFN LDO Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS74201RGWT Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,VQFN Other; VQFN Other; Qfn Other; QFN Other; 20-VQFN (5x5) Other; 20-VQFN Exposed Pad Other; 20-VQFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown Input Overcurrent Protection; Enable, Power Good, Soft Start Input Overcurrent Protection Enable, Power Good, Soft Start
Output Voltage 0.8000 to 3.5 volts 3.6 volts 0.8000 volts 0.8000 to 3.6 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

1A 4.2V Power Management IC - 85-BQ24040DSQT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.2 volts
IOUT 0.8000 amps
View Details
2 suppliers
Battery Chargers - BQ2004HSN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24133RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25622ERYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details