Texas Instruments TPS73734 Single Output LDO, 1A, Fixed (3.4V), Reverse Current Protection TPS73734DCQ

Description
Single Output LDO, 1A, Fixed (3.4V), Reverse Current Protection 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1A, Fixed (3.4V), Reverse Current Protection 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73734 Single Output LDO, 1A, Fixed (3.4V), Reverse Current Protection - TPS73734DCQ - Texas Instruments
Dallas, TX, United States
TPS73734 Single Output LDO, 1A, Fixed (3.4V), Reverse Current Protection
TPS73734DCQ
TPS73734 Single Output LDO, 1A, Fixed (3.4V), Reverse Current Protection TPS73734DCQ
Single Output LDO, 1A, Fixed (3.4V), Reverse Current Protection 6-SOT-223 -40 to 125

Single Output LDO, 1A, Fixed (3.4V), Reverse Current Protection 6-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.4V 1A LDO Voltage Regulator IC
776-TPS73734DCQ
3.4V 1A LDO Voltage Regulator IC 776-TPS73734DCQ
3.4V 1A LDO Voltage Regulator, SOT-223-6 Product overview: TPS73734DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.4V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73734DCQ can be used for catalog matching and distributor lookup.

3.4V 1A LDO Voltage Regulator, SOT-223-6 Product overview: TPS73734DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.4V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.4V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73734DCQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - TPS73734DCQ - 1273302-TPS73734DCQ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TPS73734DCQ
1273302-TPS73734DCQ
Electronic Wholesale - TPS73734DCQ 1273302-TPS73734DCQ
Manufacturer: Texas Instruments Win Source Part Number: 1273302-TPS73734DCQ Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 1A Categories: Integrated Circuits Supplier Device Package: SOT-223-6 Temperature Range - Operating: -40°C ~ 125°C PSRR: 58dB ~ 37dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Maximum Supply Current: 1.3mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: TPS73734 Manufacturer Pack Quantity: 78 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 3.4V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.5V at 1A Current - Quiescent (Iq): 400μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273302-TPS73734DCQ
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: SOT-223-6
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB ~ 37dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Maximum Supply Current: 1.3mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TPS73734
Manufacturer Pack Quantity: 78
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.4V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.5V at 1A
Current - Quiescent (Iq): 400μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS73734DCQ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS73734DCQ-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS73734DCQ-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73734DCQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73734DCQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73734DCQ
IC REG LINEAR 3.4V 1A SOT223-6

IC REG LINEAR 3.4V 1A SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73734DCQ
LDO Voltage Regulators TPS73734DCQ
LDO Voltage Regulators Sgl Out LDO 1A Fixed Reverse Crnt Prot

LDO Voltage Regulators Sgl Out LDO 1A Fixed Reverse Crnt Prot

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73734DCQ 776-TPS73734DCQ 1273302-TPS73734DCQ TPS73734DCQ-ND TPS73734DCQ TPS73734DCQ
Product Name TPS73734 Single Output LDO, 1A, Fixed (3.4V), Reverse Current Protection 3.4V 1A LDO Voltage Regulator IC Electronic Wholesale - TPS73734DCQ Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown Input Overcurrent Protection; Reverse Voltage Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection
Output Voltage 3.4 volts 3.4 volts 3.4 volts 3.4 volts 3.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24292IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
16-bit LDO Voltage Regulator IC - 85-BQ25155YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24311DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers