Texas Instruments TPS73433 Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR TPS73433DRVT

Description
Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS73433 Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR - TPS73433DRVT - Texas Instruments
Dallas, TX, United States
TPS73433 Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR
TPS73433DRVT
TPS73433 Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR TPS73433DRVT
Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 250mA 40uA LDO Voltage Regulator IC
776-TPS73433DRVT
3.3V 250mA 40uA LDO Voltage Regulator IC 776-TPS73433DRVT
3.3V 250mA LDO Voltage Regulator, 125mV Dropout, 40uA IQ Product overview: TPS73433DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73433DRVT can be used for catalog matching and distributor lookup.

3.3V 250mA LDO Voltage Regulator, 125mV Dropout, 40uA IQ Product overview: TPS73433DRVT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 40uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 40uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73433DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32556-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32556-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32556-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32556-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32556-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32556-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-32556-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-32556-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-32556-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS73433DRVT - 1112947-TPS73433DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS73433DRVT
1112947-TPS73433DRVT
PMIC - PMIC - Voltage Regulators - Linear - TPS73433DRVT 1112947-TPS73433DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1112947-TPS73433DRVT Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (2x2) Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.22V @ 250mA Operating Supply Current: 65μA PSRR: 60dB to 28dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112947-TPS73433DRVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (2x2)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.22V @ 250mA
Operating Supply Current: 65μA
PSRR: 60dB to 28dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS73433DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS73433DRVT
PMIC - Voltage Regulators - Linear TPS73433DRVT
IC REG LINEAR 3.3V 250MA 6WSON

IC REG LINEAR 3.3V 250MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS73433DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS73433DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS73433DRVT
IC REG LINEAR 3.3V 250MA 6WSON

IC REG LINEAR 3.3V 250MA 6WSON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS73433DRVT
LDO Voltage Regulators TPS73433DRVT
LDO Voltage Regulators Sgl Out LDO Fixed Lo Quies Crnt,Hi PSRR

LDO Voltage Regulators Sgl Out LDO Fixed Lo Quies Crnt,Hi PSRR

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS73433DRVT 776-TPS73433DRVT 296-32556-2-ND 1112947-TPS73433DRVT TPS73433DRVT TPS73433DRVT TPS73433DRVT
Product Name TPS73433 Single Output LDO, 250mA, Fixed (3.3V), Low Quiescent Current, Low Noise, High PSRR 3.3V 250mA 40uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS73433DRVT PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SON,SOT Other; SON Other; 6-WDFN Exposed Pad Other; 6-SON (2x2)
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24061DRCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 300mA LDO Voltage Regulator IC - 85-BQ25120AYFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Management - BQ25713RSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details