Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
AUTOMOTIVE 500-MA, LOW-IQ, HIGH-
AUTOMOTIVE 500-MA, LOW-IQ, HIGH
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-TPS74534PQWDRBRQ1TR-ND | TPS74534PQWDRBRQ1 | TPS74534PQWDRBRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 8-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |