The TPS73601MDBVREP is a low-dropout (LDO) linear voltage regulator designed for high precision and low power consumption applications. It features an NMOS pass element in a voltage-follower configuration, allowing for stable operation with low equivalent series resistance (ESR) output capacitors or even without any output capacitor. The device operates within an input voltage range of 1.7V to 5.5V and provides an adjustable output voltage from 1.2V to 5.5V, with a typical dropout voltage of 75mV at 400mA output current.
This regulator is particularly suitable for portable and battery-powered equipment due to its low quiescent current of less than 1OºA in shutdown mode. It also boasts low output noise of 30OºV RMS, making it ideal for noise-sensitive applications such as voltage-controlled oscillators (VCOs). The TPS73601MDBVREP includes built-in protection features such as thermal shutdown and current limit, ensuring reliable operation across a wide temperature range of -55°C to +125°C.
Engineers may find this product beneficial for point-of-load regulation in digital signal processors (DSPs), field-programmable gate arrays (FPGAs), application-specific
Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 5-SOT-23 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 034662-TPS73601MDBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.075V @ 400mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 400mA
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
400mA LDO Adj 1.7-5.5V In, 1.2-5.5V Out, 75mV Dropout, SOT-23 Product overview: TPS73601MDBVREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73601MDBVREP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-23-5
IC REG LIN POS ADJ 400MA SOT23-5
LDO Voltage Regulators Mil Enh Cap-Free NMOS 400-mA LDO Reg
IC REG LIN POS ADJ 400MA SOT23-5
IC REG LIN POS ADJ 400MA SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73601MDBVREP | 034662-TPS73601MDBVREP | 776-TPS73601MDBVREP | 296-20789-6-ND | TPS73601MDBVREP | TPS73601MDBVREP | TPS73601MDBVREP | TPS73601MDBVREP |
| Product Name | TPS73601-EP Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection | PMIC - PMIC - Voltage Regulators - Linear - TPS73601MDBVREP | 400mA 5.5V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SON,SOT-223,SOT-23 | SOT23; Other; SOT-23-5 | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.2 to 5.4 volts | 1.2 volts | 5.5 volts | 1.2 to 5.5 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |