The TPS73601MDCQREP is a 400 mA low-dropout linear voltage regulator with reverse current protection, designed for stable operation without an output capacitor. It operates over an input voltage range of 1.7 V to 5.5 V and delivers an initial accuracy of 0.5% with overall accuracy of 1% across line, load, and temperature. The device features a typical dropout voltage of 75 mV and consumes less than 1 μA in shutdown mode. It is housed in a 6-pin SOT-223 package, operates from -55°C to +125°C, and includes thermal shutdown and current limit protection. The part is qualified for extended temperature performance and meets JEDEC industry standards for reliability under harsh conditions.
Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection 6-SOT-223 -55 to 125
400mA LDO, 1.7-5.5V In, 1.2-5.5V Out, 75mV Dropout, SOT-223-6 Product overview: TPS73601MDCQREP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 400mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73601MDCQREP can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-223-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-223-6
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA SOT-223-6
Manufacturer: Texas Instruments
Win Source Part Number: 1112964-TPS73601MDCQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 400mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.2V @ 400mA
Operating Supply Current: 550μA to 1mA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 400MA SOT223
LDO Voltage Regulators Mil Enh Cap-Free NMOS 400-mA LDO Reg
IC REG LIN POS ADJ 400MA SOT223
IC REG LIN POS ADJ 400MA SOT223
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73601MDCQREP | 776-TPS73601MDCQREP | 296-23483-6-ND | 1112964-TPS73601MDCQREP | TPS73601MDCQREP | TPS73601MDCQREP | TPS73601MDCQREP | TPS73601MDCQREP |
| Product Name | TPS73601-EP Enhanced Product Cap-Free, Nmos, 400-Ma Low Dropout Regulator W/ Reverse Current Protection | 400mA 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS73601MDCQREP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SON,SOT-223,SOT-23 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | ||||
| Output Voltage | 1.2 to 5.4 volts | 5.5 volts | 1.2 to 5.5 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |