Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SON (3x3)
IC POWER
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS74530PQWDRBRQ1TR-ND | TPS74530PQWDRBRQ1 | TPS74530PQWDRBRQ1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 8-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable, Power Good |