Single Output LDO, 400-mA, Fixed (3.3 V), Cap-Free, Low-Noise, Reverse Current Protection 6-SOT-223 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-223-6
3.3V 400mA LDO Regulator, 1% Acc, SOT-223 Product overview: TPS73633DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 400mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 400mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73633DCQ can be used for catalog matching and distributor lookup.
400mA,3.3V,LDO Voltage Reg.,TPS73633DCQ
400mA,3.3V,LDO Voltage Reg.,TPS73633DCQ
400mA,3.3V,LDO Voltage Reg.,TPS73633DCQ
TPS736 Single Output LDO, 400mA, Adj.(1.2 to 5.5V), Cap free, Low Noise, Reverse Current Protection
IC REG LIN 3.3V 400MA SOT223-6
IC REG LIN 3.3V 400MA SOT223-6
400mA null 3.3V Positive electrode 5.5V SOT-223-6 Linear Voltage Regulators (LDO) ROHS
IC REG LIN 3.3V 400MA SOT223-6
LDO Voltage Regulators Cap-Free NMOS 400mA
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73633DCQ | 296-27065-5-ND | 776-TPS73633DCQ | 6201568 | 6201568P | TPS73633DCQ | TPS73633DCQ | TPS73633DCQ | TPS73633DCQ | TPS73633DCQ | TPS73633DCQ |
| Product Name | TPS73633 Single Output LDO, 400-mA, Fixed (3.3 V), Cap-Free, Low-Noise, Reverse Current Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 400mA LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||||||
| Package Type | Other; SON,SOT-223,SOT-23 | Other; SOT-223-6 | Other; SOT-223 | Other; Sot-223 | Other; SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |