Manufacturer: Texas Instruments
Win Source Part Number: 112036-TPS7325QDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 500mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.6V @ 500mA
Operating Supply Current: 550μA to 950μA
PSRR: 53dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
2.5V FIXED POSITIVE LDO REGULATOR, 0.6V DROPOUT, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: TPS7325QDR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.6V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.6V, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7325QDR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOIC
IC REG LINEAR 2.5V 500MA 8SOIC
IC REG LINEAR 2.5V 500MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 112036-TPS7325QDR | 776-TPS7325QDR | TPS7325QDR-ND | TPS7325QDR | TPS7325QDR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS7325QDR | 2.5V 0.6V SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |