Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, Reverse Current Protection 5-SOT-23 -40 to 85
3.3V 250mA LDO Regulator, 1% Accuracy, SOT-23 Product overview: TPS73233DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS73233DBVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 091504-TPS73233DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.04V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.15V @ 250mA
Operating Supply Current: 550μA to 950μA
PSRR: 58dB to 37dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
IC REG LINEAR 3.3V 250MA SOT23-5
IC REG LINEAR 3.3V 250MA SOT23-5
IC REG LINEAR 3.3V 250MA SOT23-5
LDO Voltage Regulators Cap-Free NMOS 250mA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS73233DBVR | 776-TPS73233DBVR | 091504-TPS73233DBVR | 296-39483-6-ND | TPS73233DBVR | TPS73233DBVR | TPS73233DBVR | TPS73233DBVR |
| Product Name | TPS73233 Single Output LDO, 250mA, Fixed(3.3V), Fast Transient Response, Reverse Current Protection | 3.3V 250mA SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS73233DBVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-223,SOT-23 | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |