Win Source Part Number: 1130521-TPS74401RGRR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 100 µA
Control Features: Enable
Voltage - Output (Max): 3.6V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 73dB ~ 50dB (1kHz ~ 800kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISTPS74401RGRR,2
Base Product Number: TPS74401
Voltage Dropout (Max): 0.24V @ 3A
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 20-VQFN (3.5x3.5)
3A LDO, 0.8V-5.5V In, 0.796V-3.6V Out, 20-VQFN Product overview: TPS74401RGRR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 0.8V, 5.5V, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 0.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS74401RGRR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A 20VQFN
IC REG LINEAR POS ADJ 3A 20VQFN
LDO Voltage Regulators Single-output 3A LDO regulator, adj (0.8V to 3.3V), fast transient response, programmable soft start 20-VQFN -40 to 125
IC REG LINEAR POS ADJ 3A 20VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1130521-TPS74401RGRR | 296-50431-2-ND | 776-TPS74401RGRR | TPS74401RGRR | TPS74401RGRR | TPS74401RGRR | TPS74401RGRR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A 0.8V 5.5V VQFN LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; Tape & Reel | Other; 20-VFQFN Exposed Pad | Other; 20-VFQFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |